location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C900/1900 Developer Cartridge Black 4.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C900/1900 Developer Cartridge Black 4.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343843684 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:11:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C900/1900 Developer Cartridge Black 4.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Black toner page yield: 4500 pages
  • - 1 pc(s)
Long product name Epson AL-C900/1900 Developer Cartridge Black 4.5k :
The long product name of Epson AL-C900/1900 Developer Cartridge Black 4.5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Developer Toner Cartridge Black forAcuLaser C900 C1900
More>>>
Epson AL-C900/1900 Developer Cartridge Black 4.5k:
The official description of Epson AL-C900/1900 Developer Cartridge Black 4.5k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON

Short summary description Epson AL-C900/1900 Developer Cartridge Black 4.5k:
This short summary of the Epson AL-C900/1900 Developer Cartridge Black 4.5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C900/1900 Developer Cartridge Black 4.5k, 4500 pages, 1 pc(s)

Long summary description Epson AL-C900/1900 Developer Cartridge Black 4.5k:
This is an auto-generated long summary of Epson AL-C900/1900 Developer Cartridge Black 4.5k based on the first three specs of the first five spec groups.

Epson AL-C900/1900 Developer Cartridge Black 4.5k. Black toner page yield: 4500 pages, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
4500 pages
Type *
Original
Country of origin
Japan
Weight & dimensions
Dimensions (WxDxH)
300 x 80 x 60 mm
Package width
120 mm
Package depth
440 mm
Weight & dimensions
Package height
165 mm
Package weight
1 kg
Logistics data
Products per pallet layer
18 pc(s)
Products per pallet
108 pc(s)
Other features
Colour
No
Toner cartridge
Toner black
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)