location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C8500/8600 Toner Cartridge Black 5.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C8500/8600 Toner Cartridge Black 5.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050038
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:11:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C8500/8600 Toner Cartridge Black 5.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Black toner page yield: 6000 pages
  • - 1 pc(s)
Long product name Epson AL-C8500/8600 Toner Cartridge Black 5.5k :
The long product name of Epson AL-C8500/8600 Toner Cartridge Black 5.5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Black 5500sh f AcuLaser C8500 PS
More>>>
Epson AL-C8500/8600 Toner Cartridge Black 5.5k:
The official description of Epson AL-C8500/8600 Toner Cartridge Black 5.5k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4 individual toner cartridges for the EPSON colour laser range contain unltrafine coloured toner enabling customers to enhance everyday reports with simple spot colour or more complex four colour graphics. Used in conjunction with EPSON's colour laser paper, which ensures uniform toner distribution, the user can achieve optimum colour vibrancy, accuracy and sharpness.

Short summary description Epson AL-C8500/8600 Toner Cartridge Black 5.5k:
This short summary of the Epson AL-C8500/8600 Toner Cartridge Black 5.5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C8500/8600 Toner Cartridge Black 5.5k, 6000 pages, 1 pc(s)

Long summary description Epson AL-C8500/8600 Toner Cartridge Black 5.5k:
This is an auto-generated long summary of Epson AL-C8500/8600 Toner Cartridge Black 5.5k based on the first three specs of the first five spec groups.

Epson AL-C8500/8600 Toner Cartridge Black 5.5k. Black toner page yield: 6000 pages, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Country of origin
Japan
Weight & dimensions
Dimensions (WxDxH)
434 x 85 x 78 mm
Packaging data
Package width
85 mm
Package depth
434 mm
Package height
79 mm
Package weight
467 g
Other features
Colour
No
Toner cartridge
Toner black
Logistics data
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Products per pallet (UK)
400 pc(s)
Pallet length (UK)
151 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
320 pc(s)
Country Distributor
United Kingdom 1 distributor(s)