location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042074
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343849310 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 15.2 m
  • - Roll width: 43.2 cm
  • - Printing media thickness: 380 µm
  • - Matt
Long product name Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m² :
The long product name of Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²
More>>>
Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²:
The official description of Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mould-made product, features an ultra smooth finish on two sides (sheets) that is optimised for our photographic dye, Epson UltraChrome and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin and chlorine free, it is also buffered with calcium carbonate for a true archival sheet.Like all Epson's innovative media, this paper is engineered to give you the highest resolution and colour saturation possible.

Short summary description Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²:
This short summary of the Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m², 15.2 m, 43.2 cm, 43.2 cm (17"), Matt, 380 µm, 250 g/m²

Long summary description Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²:
This is an auto-generated long summary of Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m² based on the first three specs of the first five spec groups.

Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m². Roll length: 15.2 m, Roll width: 43.2 cm, Size (imperial): 43.2 cm (17"), Finish type: Matt, Printing media thickness: 380 µm, Print media weight: 250 g/m²

Features
Roll length
15.2 m
Roll width
43.2 cm
Size (imperial)
43.2 cm (17")
Printing media thickness
380 µm
Print media weight
250 g/m²
Finish type
Matt
Country of origin
Taiwan
Packaging data
Quantity per pack
1 pc(s)
Package width
173 mm
Package depth
487 mm
Package weight
3.5 kg
Package height
157 mm
Logistics data
Master (outer) case length
487 mm
Master (outer) case width
173 mm
Logistics data
Master (outer) case height
157 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
126 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
9 pc(s)
Products per pallet layer (UK)
13 pc(s)
Products per pallet (UK)
104 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
126 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
72 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)