location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x15 Premium Semigloss Photo Paper. 50sheet. incl. display + 5 extra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041765BH
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:25:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper :
The long product name of Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10x15 Premium Semigloss Photo Paper. 50sheet. incl. display + 5 extra sheet
More>>>
Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper:
The official description of Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is an RC (Resin Coated) based 251g/m² paper that is used with both pigment and dye ink. This paper feels like real photographic paper due to the increased thickness and weight. Ideal for application such as wedding photographs or outstanding scenic photographs. Many professionals who use both pigment and dye printers will be able to take advantage of its dual performance.
Compatible Main Units
Stylus Photo 2100
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo 890
Stylus Photo 895
Stylus C60
Stylus CX5200
Stylus CX3200
Stylus Photo 915
Stylus Photo 830U
Stylus C64
Stylus C64 Photo Edition
Stylus C84 Photo Edition
Stylus Photo R300 / monitor edition
Stylus Photo R300
Stylus Photo RX600
Stylus Photo RX500
Stylus CX6400
Stylus Photo R200
Stylus CX5400
Stylus Photo R800
Stylus C66
Stylus C86
Stylus C86 Photo Edition
Stylus C46
Stylus CX6600
Stylus Photo RX420
Stylus Color 460
Stylus Photo 750
Stylus Photo 1200
Stylus Photo 1270
Stylus Color 760
Stylus Color 860
Stylus Photo 870
Stylus Photo 870 Special Edition
Stylus Photo 875DC
Stylus Color 480
Stylus Photo 2000P
Stylus Color 880
Stylus Color 880 Transparent
Stylus Color 580
Stylus Color 980
Stylus Photo 790
Stylus Photo 810
Stylus C84
Stylus C43
Stylus C44 - all variants
Stylus C62
Stylus C82
Stylus Photo 830 - all variants
Stylus Photo 900
Stylus Photo 925
Stylus Photo 935 .

Short summary description Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper:
This short summary of the Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 10x15 Premium Semigloss Photo Paper. 50sheet. incl. display + 5 extra, 251 g/m², 218 g, 163 x 115 x 15 mm, 10x15cm, 50+ 5 extra sheet, 94 %

Long summary description Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper:
This is an auto-generated long summary of Epson 10x15 Premium Semigloss . 50sheet. incl. display + 5 extra photo paper based on the first three specs of the first five spec groups.

Epson 10x15 Premium Semigloss Photo Paper. 50sheet. incl. display + 5 extra. Media weight: 251 g/m². Weight: 218 g. Dimensions (WxDxH): 163 x 115 x 15 mm, Media size (1 slide): 10x15cm, Media sheets per package: 50+ 5 extra sheet

Features
Media weight *
251 g/m²
Weight & dimensions
Weight
218 g
Other features
Dimensions (WxDxH)
163 x 115 x 15 mm
Media size (1 slide)
10x15cm
Media sheets per package
50+ 5 extra sheet
Printing material brightness
94 %
Brand Image Product code Product Stock Price from
Epson Premium Semigloss Photo Paper, 100 x 150 mm, 251g/m², 100 Sheets Epson Premium Semigloss Photo Paper, 100 x 150 mm, 251g/m², 100 Sheets
(show image)
C13S041765BG Premium Semigloss Photo Paper, 100 x 150 mm, 251g/m², 100 Sheets 0.00
(excl. VAT)
0 (incl. VAT)