location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041745
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m² :
The long product name of Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17"x15.2m Textured Fine Art Paper. 255 g/m². Roll. Quantity per pack: 1
More>>>
Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m²:
The official description of Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a thick, heavyweight, acid-free, 100% cotton fine art paper with textured surface. Ideal for fine art and photographic applications on coated, thicker and textured cotton paper. Cut sheet type and roll type is available for this media. This media is not recommended for the lamination due to its surface structure and not for outdoor usage.



Compatible Main Units:

Stylus Pro 7600

Stylus Pro 9600

Stylus Pro 10600

Stylus Pro 4000

Short summary description Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m²:
This short summary of the Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m², 255 g/m², 2.5 kg, 500 x 100 x 100 mm, 43.1 cm, 15.2 m

Long summary description Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m²:
This is an auto-generated long summary of Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m² based on the first three specs of the first five spec groups.

Epson Textured Fine Art Paper Roll, 17" x 15,2 m, 255g/m². Media weight: 255 g/m², Weight: 2.5 kg. Dimensions (WxDxH): 500 x 100 x 100 mm, Roll width: 43.1 cm, Maximum roll length: 15.2 m

Features
Media weight *
255 g/m²
Weight
2.5 kg
Other features
Dimensions (WxDxH)
500 x 100 x 100 mm
Roll width
43.1 cm
Maximum roll length
15.2 m