location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041725 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343846685 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m² :
The long product name of Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²
More>>>
Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²:
The official description of Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For photographers requiring a flat matte surface, Epson Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It produces highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with Epson UltraChrome and DuraBrite Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find Epson Enhanced Matte Paper a remarkable media solution for any project.

Short summary description Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²:
This short summary of the Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m², 30.5 m, 43.2 cm, 43.2 cm (17"), Matt, 265 µm, 189 g/m²

Long summary description Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m²:
This is an auto-generated long summary of Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m² based on the first three specs of the first five spec groups.

Epson Enhanced Matte Paper Roll, 17" x 30,5 m, 189g/m². Roll length: 30.5 m, Roll width: 43.2 cm, Size (imperial): 43.2 cm (17"), Finish type: Matt, Printing media thickness: 265 µm, Print media weight: 189 g/m²

Features
Roll length
30.5 m
Roll width
43.2 cm
Size (imperial)
43.2 cm (17")
Printing media thickness
265 µm
Print media weight
189 g/m²
Finish type
Matt
Country of origin
Japan
Weight
3.3 kg
Weight & dimensions
Dimensions (WxDxH)
155 x 485 x 150 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
150 mm
Package depth
480 mm
Package weight
3.21 kg
Package height
150 mm
Logistics data
Master (outer) case gross weight
20.6 g
Master (outer) case length
475 mm
Master (outer) case width
490 mm
Master (outer) case height
325 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
98 cm
Products per master (outer) case
6 pc(s)
Products per pallet layer
12 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
98 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
36 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)