location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041620
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:29:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets :
The long product name of Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Photo Quality Glossy Paper 50 Sheets
More>>>
Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets:
The official description of Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brilliant white 141g/m

Short summary description Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets:
This short summary of the Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets, Gloss, 141 g/m², 530 g, 1 pc(s), 220 mm, 307 mm

Long summary description Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets:
This is an auto-generated long summary of Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets based on the first three specs of the first five spec groups.

Epson Photo Quality Glossy Paper, DIN A4, 141g/m², 50 Sheets. Finish type: Gloss, Media weight: 141 g/m². Weight: 530 g. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 307 mm. Master (outer) case width: 230 mm, Master (outer) case length: 324 mm, Master (outer) case height: 240 mm. Dimensions (WxDxH): 220 x 307 x 12 mm, Media size (1 slide): A4, Country of origin: Japan

Features
Finish type *
Gloss
Media weight *
141 g/m²
Weight & dimensions
Weight
530 g
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
307 mm
Package height
12 mm
Package weight
530 g
Logistics data
Master (outer) case width
230 mm
Master (outer) case length
324 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
11 g
Products per master (outer) case
20 pc(s)
Other features
Dimensions (WxDxH)
220 x 307 x 12 mm
Media size (1 slide)
A4
Country of origin
Japan
Country Distributor
United Kingdom 1 distributor(s)