location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041614
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343840485 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 40 m
  • - Roll width: 61 cm
  • - Printing media thickness: 130 µm
  • - Matt
Long product name Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m² :
The long product name of Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²
More>>>
Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²:
The official description of Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. Epson's printer driver software actually optimizes the amount of ink released onto the page, based on the type of paper used. As always, Epson supplies guarantee Epson quality.

Short summary description Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²:
This short summary of the Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m², 40 m, 61 cm, 61 cm (24"), Matt, 130 µm, 84 g/m²

Long summary description Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m²:
This is an auto-generated long summary of Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m² based on the first three specs of the first five spec groups.

Epson Enhanced Synthetic Paper Roll, 24" x 40 m, 84g/m². Roll length: 40 m, Roll width: 61 cm, Size (imperial): 61 cm (24"), Finish type: Matt, Printing media thickness: 130 µm, Print media weight: 84 g/m²

Features
Roll length
40 m
Roll width
61 cm
Size (imperial)
61 cm (24")
Printing media thickness
130 µm
Print media weight
84 g/m²
Finish type
Matt
Country of origin
Japan
Weight
3.37 kg
Weight & dimensions
Dimensions (WxDxH)
120 x 120 x 660 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
660 mm
Package weight
2.82 kg
Package height
120 mm
Logistics data
Master (outer) case gross weight
12 g
Master (outer) case length
265 mm
Master (outer) case width
675 mm
Master (outer) case height
260 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
104 cm
Products per master (outer) case
4 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
20 pc(s)
Products per pallet (UK)
64 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
104 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
48 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)