Long product name Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m²
:
The long product name of Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Smooth Fine Art Paper - matt 24inch x 15m. 225g/m
More>>>
Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m²:
The official description of Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This is a thick, heavyweight, acid-free, 100% cotton fine art paper with smooth surface similar to Somerset Photo Enhanced. This media is ideal for fine art and photographic applications on coated, thicker and smooth cotton paper. Cut sheet type and roll type are available for this media. Cut sheet type is available in two sizes, in 24"x30" and 36"x44", with a thickness of 26mm and a weight of 425g/m
Short summary description Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m²:
This short summary of the Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m², 225 g/m², 3.69 kg, 158 x 656 x 158 mm, 61 cm, 15 M, 15 m
Long summary description Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m²:
This is an auto-generated long summary of Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m² based on the first three specs of the first five spec groups.
Epson Smooth Fine Art Paper Roll, 24" x 15,2 m, 255g/m². Media weight: 225 g/m², Weight: 3.69 kg. Dimensions (WxDxH): 158 x 656 x 158 mm, Roll width: 61 cm, Maximum roll length: 15 M