location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041390
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343831766 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 166 g/m²
  • - Finish type: Gloss
  • - White
Long product name Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m² :
The long product name of Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²
More>>>
Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²:
The official description of Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The texture of this thick (166 g/m²) 0.18 mm resin-coated photo paper comes very close to real photo paper. This medium is ideally suited for the creation of photographic reproductions and graphs, for which excellent quality pictures with a soft glossy surface are necessary. It may be used for laminations.

Short summary description Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²:
This short summary of the Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m², Gloss, 166 g/m², White, SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor..., 61 cm, 30.5 m

Long summary description Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m²:
This is an auto-generated long summary of Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m² based on the first three specs of the first five spec groups.

Epson Premium Glossy Photo Paper Roll, 24" x 30,5 m, 166g/m². Finish type: Gloss, Media weight: 166 g/m², Product colour: White. Roll width: 61 cm, Roll length: 30.5 m. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 655 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 75 cm. Country of origin: Japan

Features
Product colour
White
Finish type *
Gloss
Media weight *
166 g/m²
Features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 PS MFP SureColor SC-T5200 MFP HDD SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100) SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P900 SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P800 SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 Series SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P6000 Series SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P600 SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro WT7900 Designer Edition Epson Stylus Pro WT7900 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Spectro Proofer UV Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 SpectroProofer Epson Stylus Pro 4900 Spectro Proofer Designer Edition Epson Stylus Pro 4900 Spectro M1 Epson Stylus Pro 4900 Designer Edition Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R800 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2880 + X-Rite i1 Display Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 1290
Weight & dimensions
Roll width
61 cm
Roll length
30.5 m
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
655 mm
Package height
125 mm
Package weight
3.85 kg
Package type
Box
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
75 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
75 cm
Products per pallet
70 pc(s)
Products per pallet (UK)
84 pc(s)
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
12 pc(s)
Master (outer) case width
125 mm
Master (outer) case length
660 mm
Master (outer) case height
125 mm
Products per master (outer) case
1 pc(s)
Other features
Country of origin
Japan
Country Distributor
Portugal 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)