location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041216 show
Show alternative article codes used in the online market place
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:23:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets :
The long product name of Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Colour Laser Paper
More>>>
Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets:
The official description of Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Colour Laser Paper maximises the high quality print performance of the EPSON's Colour Laser Printers. The brilliant white smooth finish ensures a uniform toner distribution to optimise colour vibrancy, accuracy and sharpness and is ideal for producing colour reports, newsletters, posters and full bleed laser proofs.

Compatible with:
AcuLaser C8600
EPL-C8200PS 10/100Base
EPL-C8200PST 10/100Base
AcuLaser C8500
AcuLaser C8500PS
AcuLaser C8500DT
AcuLaser C8500PSDT
EPL-C8000EN 10/100Base
EPL-C8000ENT 10/100Base
EPL-C8000PS 10/100Base

Short summary description Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets:
This short summary of the Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets, 13.6 kg, 150 x 315 x 436 mm, 1250 sheets

Long summary description Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets:
This is an auto-generated long summary of Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets based on the first three specs of the first five spec groups.

Epson Color Laser Paper coated, DIN A3, 82g/m², 1250 Sheets. Weight: 13.6 kg. Dimensions (WxDxH): 150 x 315 x 436 mm, Media sheets per package: 1250 sheets

Features
Weight
13.6 kg
Other features
Dimensions (WxDxH)
150 x 315 x 436 mm
Media sheets per package
1250 sheets
Country Distributor
United Kingdom 1 distributor(s)