location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper, DIN A3+, 194g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041143
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets :
The long product name of Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INKJET PHOTO PAPER A3+ 20CT NS (NMS)
More>>>
Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets:
The official description of Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.
194gsm Heavyweight paper with a surface ideal for photographic quality printing Capable of a resolution up to1440dpi SO41143 - Photo Paper 678995 A3+ qty 20 Pack Dimensions: 50x34.8x1.1cm (LxWxH) Weight: 1.04 kg

Short summary description Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets:
This short summary of the Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets, 194 g/m2, 1.04 kg, 503 mm, 352 mm, 9 mm, 1.07 kg

Long summary description Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets:
This is an auto-generated long summary of Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets based on the first three specs of the first five spec groups.

Epson Photo Paper, DIN A3+, 194g/m², 20 Sheets. Media weight: 194 g/m2, Weight: 1.04 kg. Package width: 503 mm, Package depth: 352 mm, Package height: 9 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 79 cm. Products per pallet: 240 pc(s), Dimensions (WxDxH): 348 x 500 x 11 mm, Media size (1 slide): A3(330 x 483 )

Country Distributor
Australia 1 distributor(s)