location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson INKJET PAPER printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INKJET PAPER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041065
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson INKJET PAPER printing paper :
The long product name of Epson INKJET PAPER printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INKJET PAPER A3 360DPI 100CT NS (MSD)
More>>>
Epson INKJET PAPER printing paper:
The official description of Epson INKJET PAPER printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Photo Quality paper has a crisp ultra smooth bright coated matt surface. This paper optimises the resolution output for photo quality colour printing up to 1440dpi. Ideal for printing colour graphics flyers and posters. The Photo Paper is a heavyweight photo paper with a surface that is perfect for photographic quality prints. The Transfer Paper is ideal for printing computer generated images or scanned photos at 360dpi that can then be ironed onto t-shirts or other cotton fabric. The Premium Glossy Photo Paper is a photo paper with vastly improved light fastness. Creates brilliant high gloss colour pictures that have the same look and feel of professional photographs.

Short summary description Epson INKJET PAPER printing paper:
This short summary of the Epson INKJET PAPER printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson INKJET PAPER, 89g/m2, 1.33 kg, 425 x 303 x 18 mm, 100 sheets

Long summary description Epson INKJET PAPER printing paper:
This is an auto-generated long summary of Epson INKJET PAPER printing paper based on the first three specs of the first five spec groups.

Epson INKJET PAPER. Media weight: 89g/m2, Weight: 1.33 kg. Dimensions (WxDxH): 425 x 303 x 18 mm, Media sheets per package: 100 sheets

Features
Media weight *
89g/m2
Weight
1.33 kg
Other features
Dimensions (WxDxH)
425 x 303 x 18 mm
Media sheets per package
100 sheets
Brand Image Product code Product Stock Price from
Epson PAPIER STYLUS PRO XL A3 SPECIAL COATED 360DPI 100VEL printing paper Epson PAPIER STYLUS PRO XL A3 SPECIAL COATED 360DPI 100VEL printing paper
(show image)
C13041065 PAPIER STYLUS PRO XL A3 SPECIAL COATED 360DPI 100VEL 0.00
(excl. VAT)
0 (incl. VAT)