location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C11CJ54301A0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ54301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946696669
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Black, Cyan, Yellow, Magenta
  • - Colour scanning
  • - USB port Ethernet LAN Wi-Fi
More>>>
Short summary description Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C11CJ54301A0, Inkjet, 2400 x 1200 DPI, PDF, TIFF, JPEG, Black, Cyan, Yellow, Magenta, 25 - 400%, 99 copies

Long summary description Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson C11CJ54301A0 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson C11CJ54301A0. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF, TIFF, JPEG. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Total input capacity: 50 sheets. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, A6

Printing
Print head nozzles
800 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PDF, TIFF, JPEG
Printing colours *
Black, Cyan, Yellow, Magenta
Copying
Copier resize
25 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, Network folder, USB
Scanner integrated
Yes
Sensor type
CIS
Accuracy
0.2%
Maximum scan length
2.7 m
Maximum scan width
91.4 cm
Input & output capacity
Total input capacity
50 sheets
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4, A6
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Media thickness
0.5 mm
Maximum roll width
91.4 cm
Maximum roll diameter
11.9 cm
Roll weight (rear roll)
4.5 kg
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Wi-Fi Direct
Yes
Ports & interfaces
Supported network protocols
SNMP, IPSec, POPS, FTP, WPA3, IEEE802, SSL/TLS
Mobile printing technologies
Apple AirPrint, Epson Cloud Solution PORT
Performance
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Control type
Touch
Country of origin
Indonesia
Power
Power consumption (standby)
2 W
Power consumption (typical)
24 W
Power consumption (off)
0.2 W
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7 (32/64 bit), Windows 8.1 (32/64 bit), Windows Vista (32/64 Bit), Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
1268 mm
Depth
696 mm
Height
974 mm
Weight
54 kg
Packaging data
Package width
600 mm
Package depth
1400 mm
Package height
655 mm
Package weight
79 kg
Other features
Automatic switching
Yes
Line accuracy
+/- 0,1
Minimum line width
0.02 mm
Touchscreen
Yes
Ink drop
4
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)