Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Home XP-405WH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC08322
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19365
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 06:41:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional :
The short editorial description of Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional

Scan, Copy, Inkjet, A4, 33 ppm, 5760 x 1440 dpi, LCD, WiFi, USB, 13 W, 4300 g, White
More>>>
Short summary description Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional:
This short summary of the Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Expression Expression Home XP-405WH, Inkjet, Colour printing, Colour copying, Colour scanning, Black, Cyan, Magenta, Yellow, Manual
Long summary description Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional :

Epson Expression Home XP-405WH, Expression. Print technology: Inkjet, Printing: Colour printing, Copying: Colour copying. Print speed (black, normal quality, A4/US Letter): 33 ppm, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Optical scanning resolution: 1200 x 2400 DPI, Maximum scan area: Legal (216 x 356), Scan technology: CIS. Standard input capacity: 100 sheets, Paper input type: Paper tray. Maximum ISO A-series paper size: A4, Standard tray media types: Glossy paper, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4,A5,A6

This is an auto-generated long summary of Epson Expression Home XP-405WH 5760 x 1440DPI Inkjet A4 33ppm Wi-Fi multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30
Testseek has collected 9 expert reviews for Epson Expression Home XP-405WH and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-30
Epson likes to call its latest range of Expression multifunction ‘Small-in-One' to indicate their small size, and the Epson Expression XP-405 is certainly a compact device. It's a budget printer, aimed at the home market, but still offers print, copy and...
Good Direct mobile/tablet print, Memory card slots, Respectable plain paper print speed...
Bad No duplex print, Slow photo print for Epson, High colour print cost...
70%
pcadvisor.co.uk
Updated:
2013-08-30
Neatly branded as 'small-in-one' devices, the products in Epson's new MFD range are designed to take as little out of your deskspace as they do from your bank account. See: more multifunction printer reviews . The Epson Expression Home XP-405 is far...
60%
expertreviews.co.uk
Updated:
2013-08-30
The XP-405 may look almost identical to the cheaper Epson Expression Home XP-102, but as well as adding Wi-Fi Epson has also improved some of the MFP's key specifications, most notably upping the scan resolution to 1,200x2,400dpi and improving the prin...
Bottom line A wireless MFP with entry-level performance. Unfortunately, it doesn't have the price to match...
40%
uk.hardware.info
Updated:
2014-02-16
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%
uk.hardware.info
Updated:
2014-01-22
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Deutschland 2 distributor(s)
Italia 2 distributor(s)