location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9890

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9890
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB50001A0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946472805
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 9890
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 9890 :
The long product name of Epson Stylus Pro 9890. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 9890 Std, 44-inch professional printer, 40m2/hour, 2880x1440dpi
More>>>
Epson Stylus Pro 9890:
The official description of Epson Stylus Pro 9890 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to help professional photographers and the fine art market create true-to-life prints with accurate colour at high speed.

Designed with the print requirements of the commercial photography and fine art markets in mind, yet also representing a sound choice for the proofing market, the 44-inch Stylus Pro 9890 combines accurate colour with high productivity at speeds of up to 40m2/hour.

High quality colour: Achieve one of the highest colour gamuts available with consistently smooth gradations.

TFP print head: Tap into enhanced dot quality and crisp, clear images for better-than-lab-quality prints.

UltraChrome K3 with Vivid Magenta inkset: Enjoy a superior range of natural-looking grey tones. Three densities of black - standard photo or matte black (selected automatically depending on the media) plus light black and light light black - create striking black and white output with a high contrast ratio, perfect tonal range and improved grey balance without colour casting.

Perfect colour: This combination of black inks means prints are free from bronzing, with a uniform surface appearance across both light and dark areas. Metamerism is also reduced, ensuring grey tones are consistent no matter what light source they are viewed under.

Boost productivity: Epson’s Automatic Droplet Detection System fixes blocked nozzles without intervention. The printer also carries photo and matte black inks simultaneously, a built-in rotary knife cuts prints quickly and cleanly while paper rolls are changed effortlessly in seconds.

Optional inline SpectroProofer: Ensure consistent, repeatable colour accuracy when using different media, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Pro 9890:
This short summary of the Epson Stylus Pro 9890 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9890, 2880 x 1440 DPI, 40m²/hour, A0 (841 x 1189 mm), 111.8 cm, 3 mm, USB Type-A

Long summary description Epson Stylus Pro 9890:
This is an auto-generated long summary of Epson Stylus Pro 9890 based on the first three specs of the first five spec groups.

Epson Stylus Pro 9890. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 40m²/hour. Maximum print size: A0 (841 x 1189 mm), Maximum roll width: 111.8 cm, Roll top margin: 3 mm. USB connector: USB Type-A, Ethernet LAN data rates: 10Base-T, 100Base-Tx. Display: LCD, Internal memory: 256 MB, Sound pressure level (printing): 50 dB. Power requirements: 110V - 240V AC, Power consumption (standby): 1 W, Power consumption (typical): 80 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Print speed (normal quality)
40m²/hour
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Maximum roll width
111.8 cm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10Base-T, 100Base-Tx
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Sound pressure level (printing)
50 dB
Performance
Country of origin
China
Power
Power requirements
110V - 240V AC
Power consumption (standby)
1 W
Power consumption (typical)
80 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP / XP-x64 / Vista / Win7 Mac OS 10.3.9+
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1864 x 667 x 1218 mm
Weight
116 kg
Packaging data
Package width
815 mm
Package depth
2050 mm
Package height
1080 mm
Package weight
192.4 kg
Bundled software
Epson NetConfig, Epson Remote Panel, SpectroProofer utilities, ColorBase
Logistics data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:03
Uk has collected 1 expert review for Epson Stylus Pro 9890 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)