location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4900 Spectro Proofer Designer Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4900 Spectro Proofer Designer Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA88001DS
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months On site service
Long product name Epson Stylus Pro 4900 Spectro Proofer Designer Edition :
The long product name of Epson Stylus Pro 4900 Spectro Proofer Designer Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 4900 Spectro Proofer Designer Edition, A2/A3+/A3/A4/17", 2880 x 1440 DPI, 256 MB, LCD, USB 2.0/1.1, Fast Ethernet, 45 dB, 55 W, 62 kg
More>>>
Epson Stylus Pro 4900 Spectro Proofer Designer Edition:
The official description of Epson Stylus Pro 4900 Spectro Proofer Designer Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Stylus Pro 4900 Spectro Proofer Designer Edition

Achieving 98 percent PANTONE®* coverage, this 17-inch printer offers superb automated colour accuracy with remote proofing capabilities.

This compact, 17-inch production printer sets new standards in colour precision for pre-press, packaging, design, commercial photographs and fine art reproduction. The Epson Stylus Pro 4900 boasts outstanding colour consistency and accurate colour matching, and can reproduce 98 percent of all PANTONE* colours. Its high level of automation and robust mechanism make this printer a highly productive workhorse for any proofing, office or studio environment.

Super-wide colour gamut: Easily create consistent, accurate proofs or exceptional photographs and fine art images thanks to one of the widest colour gamuts on the market. Epson’s 11-colour UltraChrome HDR inks and Advanced-TFP print head give a professional finish every time, and are identical to the inks and technologies used in Epson’s larger format production printers up to 44 inches.

Accurate remote proofing: Produce high-quality remote proofs with the Epson Stylus Pro 4900’s automatic colour certification and calibration. The optional inline SpectroProofer ensures consistent, repeatable colour accuracy when using different media, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

Boost productivity: Work faster with a production speed of speed of 46m2/hour and minimal maintenance requirements. The high capacity front-loading cassette makes inserting paper easy, and automated paper changing means no time is wasted switching between cut sheet and roll paper. The printer also switches automatically between photo and matte black inks, with both installed to avoid stopping the print run. All inks come in high capacity cartridges for less frequent changes and better value.

Outstanding flexibility: Print on a wide range of media up to 1.5mm thick, including thick photo or presentation matte board, canvas and fine art paper. Choose from a variety of paper paths; cassette, top and front manual board feed or roll.

Energy efficient: ENERGY STAR qualified power efficiency helps reduce energy bills and environmental impact.

Short summary description Epson Stylus Pro 4900 Spectro Proofer Designer Edition:
This short summary of the Epson Stylus Pro 4900 Spectro Proofer Designer Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4900 Spectro Proofer Designer Edition, 2880 x 1440 DPI, Black, Cyan, Green, Light Cyan, Light magenta, Magenta, Matte black, Orange, Photo black, Yellow, 250 sheets, 250 sheets, A2 (420 x 594 mm), Cut sheet, Photo paper, Plain paper, Roll

Long summary description Epson Stylus Pro 4900 Spectro Proofer Designer Edition:
This is an auto-generated long summary of Epson Stylus Pro 4900 Spectro Proofer Designer Edition based on the first three specs of the first five spec groups.

Epson Stylus Pro 4900 Spectro Proofer Designer Edition. Maximum resolution: 2880 x 1440 DPI, Printing colours: Black, Cyan, Green, Light Cyan, Light magenta, Magenta, Matte black, Orange, Photo black, Yellow. Total input capacity: 250 sheets, Maximum input capacity: 250 sheets. Maximum print size: A2 (420 x 594 mm), Paper tray media types: Cut sheet, Photo paper, Plain paper, Roll, ISO A-series sizes (A0...A9): A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10 Base-T/100 Base-TX. Display: LCD, Internal memory: 256 MB, Sound pressure level (printing): 45 dB

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Printing colours *
Black, Cyan, Green, Light Cyan, Light magenta, Magenta, Matte black, Orange, Photo black, Yellow
Input & output capacity
Total input capacity
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Paper tray media types *
Cut sheet, Photo paper, Plain paper, Roll
ISO A-series sizes (A0...A9)
A2, A3, A4
Borderless printing media sizes
Letter
Media thickness
0.08 - 1.5 mm
Maximum roll length
0.432 m
Roll top margin
3 mm
Photo paper sizes (imperial)
14x17"
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10 Base-T/100 Base-TX
Performance
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Performance
Sound pressure level (printing)
45 dB
Country of origin
China
Power
Power requirements
100-240 V, 50/60 Hz
Power consumption (PowerSave)
8.5 W
Power consumption (standby)
0.5 W
Power consumption (typical)
55 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows XP x64, Windows Vista, Windows Vista x64, Windows 7, Windows 7 x64, Mac OS 10.3+, Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Server 2003 (32/64bit), Mac OS 10.4+
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
863 x 1134 x 405 mm
Weight
62 kg
Packaging data
Package width
915 mm
Package depth
1010 mm
Package height
895 mm
Package weight
76 kg
Bundled software
EpsonNet Config, Epson Status Monitor
Other features
Photo paper
Yes
Logistics data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:03:19
Uk has collected 10 expert reviews for Epson Stylus Pro 4900 Spectro Proofer Designer Edition and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
alphr.com
Updated:
2015-06-27 12:01:32
We thought the Canon Pixma Pro-100 was big, but then the Epson Stylus Pro 4900 arrived. Let's just say it took two of us to lift it out of the box, and we could barely find a desk big enough to accommodate it. If the Pro-100 is the size of a carry-on suit...
Bottom line A professional-grade printer, but well beyond the reach of all but those with their own studio...
80%
expertreviews.co.uk
Updated:
2015-06-27 12:01:32
If you're a professional photographer or print-maker, you no longer need be dependent on third-party labs and equipment, even if your requirements are as exacting as they are ambitious. The Epson Stylus Pro 4900 is massive by the standards of any printer...
Bottom line This professional wide format printer is fantastic but will be overkill for most users...
100%
camerastuffreview.com
Updated:
2015-06-27 12:01:47
The Epson Traditional Photo Paper is sometimes regarded as a digital barite paper. That means a photo paper with the same appearance as the barite photo paper that was used in the darkroom. Ilford has taken that rather far with the Ilford Gold Fibre Silk:...
90%
shutterbug.com
Updated:
2015-06-27 12:01:48
I took on this review assignment because I’ve had considerable history with printing, both silver and digital, and printing with Epson printers. Over the past few years this interest has led me on an odyssey through various printers, profiling, and a...
0%
layersmagazine.com
Updated:
2015-06-27 12:01:48
The Epson Stylus Pro 4900 represents a major redesign of Epson’s 4000 series that can handle roll or cut-sheet paper up to 17″ wide. It uses proven technology from their high-end 7900 and 9900 printers, including UltraChrome HDR inks; precision screen...
Good Print quality; 2.5″ color LCD...
Bad Minor problems with front and rear paper feed Share & EnjoyShareTweet Author: Steve Baczewski When Steve was young, he was struck by the work of Richard Avedon, Cartier Bresson, and Eugene Smith, and eventually got a degree in Photography. He writes and teaches about both traditional and digital fine arts photography.
80%
luminous-landscape.com
Updated:
2015-06-27 12:02:40
Readers of the Luminous Landscape Forum will recall that a question was raised about whether prints from the new Epson 4900 show colour inconstancy (CI), (often wrongly called...
0%
tipa.com
Updated:
2015-06-27 12:03:19
The 4900 impressed us as a unit that has wide appeal to serious fine art, studio and commercial photographers with controls that allow even those without print shop experience to get the most from it. This versatile wide format 17-inch sheet and roll...
0%