location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9900 Spectro Proofer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9900 Spectro Proofer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA11001A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 9900 Spectro Proofer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port Ethernet LAN
Warranty: 1 year on-site repair
Long product name Epson Stylus Pro 9900 Spectro Proofer :
The long product name of Epson Stylus Pro 9900 Spectro Proofer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 9900 SpectroProofer, 2880x1440dpi, A4/LTR - A0+/44", USB 2.0, 10/100Base-TX
More>>>
Epson Stylus Pro 9900 Spectro Proofer:
The official description of Epson Stylus Pro 9900 Spectro Proofer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See the best the industry has to offer for colour proofing, photography and fine art reproduction in the Epson Stylus Pro 9900. Faithfully reproduce B0/44" wide prints using technology that is probably the most accurate, consistent and efficient on the market.

An exciting new era in colour performance
You have even more colour at your fingertips with Epson’s new UltraChrome HDR (High Dynamic Range) ink set. The addition of orange and green provides a much wider colour gamut - making grass and foliage more vivid, sunsets more dazzling and skin tone baby smooth. It’s unlike anything you’ve seen before.

Amazing accuracy and consistency across the spectrum
Using new and powerful technology, the Stylus Pro 9900 selects the optimium colour combination to accurately express the desired colour. This means less gradation, reduced graininess and greater constancy of colour under different light sources.

Fast, reliable, high quality results
The Stylus Pro 9900’s exceptional speed and quality is down to inkjet technology that pushes the limits of photo-quality imaging. The Micro Piezo TFP print head, optimised for Epson Ultrachrome HDR ink, features 360 micro-fine nozzles per colour, delivering incredibly sharp, grain-free images at ultra-high speed.

A wide range of media and faster cutting speed
Choose from every kind of roll media – including cloth, canvas and adhesive paper. Paper handling has never been so simple and using the new rotary paper cutter, an entire sheet can be cut smoothly and cleanly in about two seconds.

High productivity
Intuitive controls make for easy set-up and operation. High capacity ink cartridges mean less changes and higher throughput – ideal for fast turnarounds or overnight printing. What’s more, the Epson Stylus Pro 9900 is maintenance-free, making it suitable for lab and reproduction use.

Short summary description Epson Stylus Pro 9900 Spectro Proofer:
This short summary of the Epson Stylus Pro 9900 Spectro Proofer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9900 Spectro Proofer, 2880 x 1440 DPI, Epson Micro Piezo, A0 (841 x 1189 mm), 0.08 - 1.50 mm, 111.8 cm, 210 - 1118

Long summary description Epson Stylus Pro 9900 Spectro Proofer:
This is an auto-generated long summary of Epson Stylus Pro 9900 Spectro Proofer based on the first three specs of the first five spec groups.

Epson Stylus Pro 9900 Spectro Proofer. Maximum resolution: 2880 x 1440 DPI, Print head: Epson Micro Piezo. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.08 - 1.50 mm, Maximum roll width: 111.8 cm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Drive device, buffer size: 256 MB. Power requirements: AC 100-240V 50/60Hz, Power consumption (standby): 1 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Print head
Epson Micro Piezo
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.08 - 1.50 mm
Maximum roll width
111.8 cm
Maximum media width
210 - 1118
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
64 MB
Drive device, buffer size
256 MB
Country of origin
Spain
Power
Power requirements
AC 100-240V 50/60Hz
Power consumption (active)
80 W
Power consumption (standby)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x
Weight & dimensions
Dimensions (WxDxH)
1702 x 678 x 1196 mm
Weight
90 kg
Packaging data
Package width
815 mm
Package depth
2040 mm
Package height
1410 mm
Package weight
211.9 kg
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)