location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C2600EN Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C2600EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585001DF
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Aculaser C2600EN Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
Long product name Epson Aculaser C2600EN Colour 600 x 600 DPI A4 :
The long product name of Epson Aculaser C2600EN Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser C2600EN
More>>>
Epson Aculaser C2600EN Colour 600 x 600 DPI A4:
The official description of Epson Aculaser C2600EN Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highest quality colour and mono results in one affordable printer
With Epson's AcuLaser C2600N you get vibrant colour to enhance business documents as well as reliable mono printing. If you run out of colour toner, it continues as a mono printer, and with similar costs per page to mono-only, it saves you money.

Colour printing in seconds
With a first page speed of 9.3 seconds in mono and 15.3 in colour, and with impressive print speeds of 30 ppm in mono and 7.5 ppm in colour, it's faster than many mono lasers and colour inkjets on the market today.

Consistent high quality results
Even the finest details are accurately reproduced in perfect natural colour and with uniform quality using our innovative Epson AcuBrite toners.

Our advanced multi-pass print engine ensures that you get perfect results every time and our advanced imaging technology does it without compromising on speed.

Easy to use
You can be up and running and supporting your business in minutes. With the control panel's detailed instructions, it couldn't be easier to integrate the Epson AcuLaser C2600N into your company.

Short summary description Epson Aculaser C2600EN Colour 600 x 600 DPI A4:
This short summary of the Epson Aculaser C2600EN Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C2600EN, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Network ready

Long summary description Epson Aculaser C2600EN Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Epson Aculaser C2600EN Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson Aculaser C2600EN. Print technology: Laser, Colour. Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
15.3 s
Features
Maximum duty cycle *
120000 pages per month
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Power
Power consumption (standby)
99 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
43 kg
Dimensions (WxDxH)
447 x 518 x 538 mm
Other features
Mac compatibility
Yes
Acoustic pressure emissions
56 dB
Power requirements
220 - 240V, 50/60Hz, 6A
Internal modem
No
Networking features
10/100 Base-Tx Ethernet
Power consumption (active)
900 W
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003/NT 4.0; Mac OS 9.X/OSX 10.1.2