location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C66

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus C66
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C573001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Carry-In service
Long product name Epson Stylus C66 :
The long product name of Epson Stylus C66. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLUS COLOR C66 INKPRINTER 5760DPI IN (PC)
More>>>
Epson Stylus C66:
The official description of Epson Stylus C66 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Excellent all-round printer with advanced functionality..
Superb printing results on plain and recycled paper with EPSON DURABrite inks.
Water and smudge proof prints with EPSON DURABrite inks.
Amazing print quality with up to 5760 optimised dpi on suitable media.

High-speed text and document printing up to 17 ppm.

10 x 15 cm border-free photo printing as standard.

Short summary description Epson Stylus C66:
This short summary of the Epson Stylus C66 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus C66, Colour, A4, 17 ppm

Long summary description Epson Stylus C66:
This is an auto-generated long summary of Epson Stylus C66 based on the first three specs of the first five spec groups.

Epson Stylus C66. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Print head nozzles
90 nozzles /Colour ink head: 87 nozzles (29 per colour: Cyan, Magenta, Yellow)
Colour *
Yes
Printing
Print resolution colour
2880 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum output capacity
120 sheets
Paper handling
Standard media sizes
DIN A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
250g/m2
Media size (tray 1)
A4, A5, A6, Exclusive, Letter, Legal, DL
Media weight (tray 1)
64 g/m2 to 90 g/m2. Up to 250 g/m2 with Genuine EPSON paper.
Ports & interfaces
I/O ports
USB 1.1
Performance
Buffer size
32 KB
Design
Market positioning *
Home & office
Country of origin
Hungary
System requirements
Compatibility
PC
Compatible operating systems
Windows 98, Windows ME, Windows XP, Windows 2000
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.41 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
EPSON PhotoQuicker 3.5 EPSON Web-To-Print
Package width
545 mm
Package depth
320 mm
Package height
260 mm
Package weight
5.6 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Products per pallet
28 pc(s)
Other features
Dimensions (WxDxH)
460.2 x 437.4 x 302.3 mm
Interface
USB
Type
all-round printer
Standard input trays
A4, B5, A5, Letter. Legal Envelopes: No. 10, DL, C6
Ink drop
4,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:47:56
Uk has collected 2 expert reviews for Epson Stylus C66 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 07:47:56
The Epson Stylus C66 offers among the best output available from any ink jet printer at any price, with ratings of excellent Specs: Rated Speed: Text: 17 ppm, Rated Speed: Color: 9 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)