location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C3000N Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C3000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C569001
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C3000N Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A4 24 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 133 MHz
Warranty: 1 year On-Site
Long product name Epson AcuLaser C3000N Colour A4 :
The long product name of Epson AcuLaser C3000N Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C3000N 64MB 24ppm A4 witn EpsonNet 10/100 Base Tx Ethernet
More>>>
Epson AcuLaser C3000N Colour A4:
The official description of Epson AcuLaser C3000N Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest colour laser printer in its class

The perfect printer for small businesses and work groups, the Epson AcuLaser C3000 prints high volumes in black and white and vibrant colour, at high speed and with low running costs.

We know that time and money are important to your business, and the Epson AcuLaser C3000 saves you both – but without compromising the highquality you expect from Epson technology. Black and white costs are the same or lower than a mono printer and high volume jobs are fast and easy. So replace your old mono printer and add professional colour to your documents.
Key Features

Fast printing: 24 ppm in colour/monochrome
First page out of less than 13.5 seconds!
Standard automatic double-sided printing
High quality resolution: 2400dpi RIT
Large paper capacity: 600 sheets, expandable up to 1,600 sheets
Compatible Windows and Mac
High speed USB

Short summary description Epson AcuLaser C3000N Colour A4:
This short summary of the Epson AcuLaser C3000N Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C3000N, Colour, A4, 24 ppm

Long summary description Epson AcuLaser C3000N Colour A4:
This is an auto-generated long summary of Epson AcuLaser C3000N Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C3000N. Colour. Maximum duty cycle: 60000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
13.5 s
Time to first page (colour, normal)
13.5 s
Features
Maximum duty cycle *
60000 pages per month
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Processor frequency
133 MHz
Performance
Sound pressure level (printing)
55 dB
Sound power level (standby)
36.5 dB
Power
Power consumption (printing) *
334 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
35.5 kg
Dimensions (WxDxH)
439 x 638 x 445 mm
Other features
Mac compatibility
Yes
I/O ports
USB 2.0
Minimum system requirements
Pentium II 400MHz [Pentium III 1GHz], 265MB [512MB] RAM, Free HD 500MB PowerPC G3 233 MHz [PowerPC G4 500 MHz], 128MB [512MB] RAM, Free HD 500MB
Power requirements
220V-240V ±10% / 50Hz to 60Hz ± 3Hz / 4A
Networking features
EpsonNet 10/100 Base Tx Ethernet
Compatible operating systems
Windows 95/98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.x and Mac OSX 10.1.2 or later