location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C538001BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C4100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A4 24 ppm
  • - Maximum duty cycle: 100.000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Warranty: 1 year On-Site
Long product name Epson AcuLaser C4100 :
The long product name of Epson AcuLaser C4100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson AcuLaser C4100
More>>>
Epson AcuLaser C4100:
The official description of Epson AcuLaser C4100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson AcuLaser C4100
High performance colour laser for all your business printing needs.
For demanding businesses requiring high performance monochrome
and colour printing in one cost effective solution
The Epson AcuLaser C4100 provides businesses with high performance colour and monochrome printing solutions. Adding crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers – and just as easy to operate. So now there’s no reason to buy two printers because perfect monochrome and colour solutions are available in one.
Key Features:
First colour page out in 13seconds
Versatile paper handling – up to 1,600 sheets
Duplex unit as standard
Extensive connectivity as standard
400 MHz RISC Processor
Standard 64 MB memory expandable to 1,024 MB
Advanced Job Management
PC and Mac compatible
Easy to use and maintain

Short summary description Epson AcuLaser C4100:
This short summary of the Epson AcuLaser C4100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4100, Colour, A4, 24 ppm

Long summary description Epson AcuLaser C4100:
This is an auto-generated long summary of Epson AcuLaser C4100 based on the first three specs of the first five spec groups.

Epson AcuLaser C4100. Colour. Maximum duty cycle: 100.000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Features
Maximum duty cycle *
100.000 pages per month
Country of origin
Japan
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum output capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
RISC PowerPC 750CX
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36.5 dB
Weight & dimensions
Weight
34 kg
Weight & dimensions
Dimensions (WxDxH)
638 x 439 x 445 mm
Packaging data
Package width
734 mm
Package depth
571 mm
Package height
806 mm
Package weight
46.5 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet length (UK)
177.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Recommended operating temperature range (T-T)
10 - 32 °C
I/O ports
USB
Standard media sizes
DIN A4
Power requirements
220V to 240V ±10%
Networking features
EpsonNet 10/100BaseTx Ethernet
Compatible operating systems
Windows 2000, Windows XP, Mac OS 10.3+
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)