location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4000-C8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4000-C8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C511001BX
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site
Long product name Epson Stylus Pro 4000-C8 :
The long product name of Epson Stylus Pro 4000-C8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON Stylus Pro 4000 A2 2880x1440dpi USB2.0 & Firewire Win&Mac
More>>>
Epson Stylus Pro 4000-C8:
The official description of Epson Stylus Pro 4000-C8 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson - redefining A2 professional colour printing

The Epson Stylus PRO 4000 is a revolutionary step forward in the competitive world of wide format colour printing. Now you can combine truly professional consistent colour quality with speed, flexibility and ease of use - all in a robust desktop design and at an impressively low cost of ownership.

Key Features

Reliable Epson Micro Piezo Technology 2880 x 1440 dpi resolution
Impressive combination of speed and quality
Epson Micro Piezo Technologies Epson Ultra Micro Dot, Variable-sized Droplet Technology
Epson UltraChrome 8-colour ink set, including light black ink, for superior photo prints and a wide colour gamut
Driver automatically switches between matte black and photo black ink, depending on media type selected
High capacity cartridges handle overnight or unattended printing
Easy to use and operate
Large backlit LCD panel for printer information
Image lightfastness in excess of 75 years
Standard USB 2.0 and FireWire connectivity
Mac and PC compatible
Optional Type B Ethernet network interface
Optional GrayBalancer software
Large format performance in a convenient desktop size

Short summary description Epson Stylus Pro 4000-C8:
This short summary of the Epson Stylus Pro 4000-C8 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4000-C8, 2880 x 1440 DPI, USB Type-A, Japan, 59 W, Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP, ENERGY STAR

Long summary description Epson Stylus Pro 4000-C8:
This is an auto-generated long summary of Epson Stylus Pro 4000-C8 based on the first three specs of the first five spec groups.

Epson Stylus Pro 4000-C8. Maximum resolution: 2880 x 1440 DPI. USB connector: USB Type-A. Country of origin: Japan. Power consumption (typical): 59 W. Compatible operating systems: Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Copying
Colour copy capability
No
Scanning
Scanning *
No
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Country of origin
Japan
Power
Power consumption (typical)
59 W
System requirements
Compatible operating systems
Macintosh 8.6.1 or later, Macintosh OS X (10.1.3 or later) Microsoft Windows 98/NT4.0/2000/ME/XP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
848 x 765 x 354 mm
Weight
38 kg
Packaging data
Package width
800 mm
Package depth
975 mm
Package height
570 mm
Package weight
55 kg
Logistics data
Products per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
187 cm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:01:02
Uk has collected 3 expert reviews for Epson Stylus Pro 4000-C8 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
photo-i.co.uk
Updated:
2015-06-27 12:01:02
Before you get engrossed in this review, I should point out that the Pro 4000 is a lot bigger than you might expect. The two delivery men had considerable difficulty in manoeuvring the box through the front door (my door isn’t small either) the print...
Good Excellent photographic print quality, UltraChrome inks for longer lasting prints, Ink and Media costs are less than conventional chemistry photographs (using Epsons Media Calculator as my reference point), Price (£1495 vat )...
Bad Takes too much desk space, Manual sheet feed, Noisy, No gloss optimizer...
Bottom line Just about two years ago I reviewed the popular Epson Stylus Pro 2100 (2200) printer, I loved the print quality and the general handling of the printer. Two years down the line I am still using the 2100 and the quality is as good today as it was when I...
0%
Country Distributor
United Kingdom 1 distributor(s)