X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus C42S NON 11ppm USB A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C482232
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:35:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26180
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Epson Stylus C42S NON 11ppm USB A4:
The short editorial description of Epson Stylus C42S NON 11ppm USB A4
Stylus C42 Silver : 11ppm zwart 5.5 ppm kleur text &photo 1.2 ppm A4
Short summary description Epson Stylus C42S NON 11ppm USB A4:
This short summary of the Epson Stylus C42S NON 11ppm USB A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Stylus C42S NON 11ppm USB A4, 1440 x 720 DPI, 1440 x 720 DPI, Windows 98/Me/2000/XP/Macintosh OS 8.1 and above including OSX
Long summary description Epson Stylus C42S NON 11ppm USB A4:
This is an auto-generated long summary of Epson Stylus C42S NON 11ppm USB A4 based on the first three specs of the first five spec groups.
Epson Stylus C42S NON 11ppm USB A4. Maximum resolution: 1440 x 720 DPI. Print speed (black, normal quality, A4/US Letter): 11 ppm, Resolution colour: 1440 x 720 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Buffer size: 12 KB. Maximum input capacity: 100 sheets. Compatible operating systems: Windows 98/Me/2000/XP/Macintosh OS 8.1 and above including OSX
Epson Stylus C42S NON 11ppm USB A4 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.