X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ 680Pro NON 413cps 360x360dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376123
Category :
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:18:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8196
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Standard warranty: 1 year Replacement or Repair
Optional extension to 3 years Replacement or Repair
Optional upgrade to 3 years On Site Warranty
Long product name Epson LQ 680Pro NON 413cps 360x360dpi A4:
The short editorial description of Epson LQ 680Pro NON 413cps 360x360dpi A4
EPSON LQ-680 24 pin flat bed, 413 cps, Standard bi-directional parallel interface
Short summary description Epson LQ 680Pro NON 413cps 360x360dpi A4:
This short summary of the Epson LQ 680Pro NON 413cps 360x360dpi A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Epson LQ 680Pro NON 413cps 360x360dpi A4, 497 x 386.5 x 229.5 mm, 52.3 g/m² up to 157 g/m², 1 draft font, 9 LQ fonts, 4 Scalable Fonts, 8 Barcode Fonts
Long summary description Epson LQ 680Pro NON 413cps 360x360dpi A4:
This is an auto-generated long summary of Epson LQ 680Pro NON 413cps 360x360dpi A4 based on the first three specs of the first five spec groups.
Epson LQ 680Pro NON 413cps 360x360dpi A4. Maximum print speed: 465 cps, Normal print speed: 372 cps. Mean time between failures (MTBF): 10.000 h. Noise level: 55 dB. Dimensions (WxDxH): 497 x 386.5 x 229.5 mm, Media types supported: 52.3 g/m² up to 157 g/m², Fonts included: 1 draft font, 9 LQ fonts, 4 Scalable Fonts, 8 Barcode Fonts
Epson LQ 680Pro NON 413cps 360x360dpi A4 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.