location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680 dot matrix printer 413 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376024DA
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2021 14:52:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-680 dot matrix printer 413 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 413 cps
  • - 55 dB
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
Warranty: 1 year Replacement or Repair
Long product name Epson LQ-680 dot matrix printer 413 cps :
The long product name of Epson LQ-680 dot matrix printer 413 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-680, 24-pin dot matrix impact printer, 413 cps, 106 Columns - Flatbed
More>>>
Epson LQ-680 dot matrix printer 413 cps:
The official description of Epson LQ-680 dot matrix printer 413 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LQ-680 offers ultra reliable flatbed printing with EPSON quality and speed. Like all dot matrix printers in the EPSON range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary.

- 8 built-in barcode fonts.
- Standard bi-directional parallel interface.
- Windows 3.1x/95/98/NT3.51/NT4 included.

Short summary description Epson LQ-680 dot matrix printer 413 cps:
This short summary of the Epson LQ-680 dot matrix printer 413 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680, 413 cps, 310 cps, Code 39, POSTNET, UPC-A, UPC-E, 55 dB, Ethernet, 24-pin

Long summary description Epson LQ-680 dot matrix printer 413 cps:
This is an auto-generated long summary of Epson LQ-680 dot matrix printer 413 cps based on the first three specs of the first five spec groups.

Epson LQ-680. Maximum print speed: 413 cps, Normal print speed: 310 cps, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Sound pressure level (printing): 55 dB. Optional connectivity: Ethernet. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters. Dimensions (WxDxH): 497 x 387 x 230 mm, Fonts included: Draft, Romans, Sans Serif, Prestige, Script, OCR-B, Orator, Orator-S, Script C, Compatible operating systems: Windows 3.1x/95/98/NT 3.51/NT 4.0

Printing
Colour *
No
Maximum print speed *
413 cps
Normal print speed
310 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Sound pressure level (printing) *
55 dB
Ports & interfaces
Optional connectivity
Ethernet
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
2 million characters
Mean time between failures (MTBF)
10000 h
Other features
Dimensions (WxDxH)
497 x 387 x 230 mm
Fonts included
Draft, Romans, Sans Serif, Prestige, Script, OCR-B, Orator, Orator-S, Script C
Compatible operating systems
Windows 3.1x/95/98/NT 3.51/NT 4.0
Brand Image Product code Product Stock Price from
Epson LQ-680 Epson LQ-680
(show image)
C11C376025 Epson LQ-680 0.00
(excl. VAT)
0 (incl. VAT)