Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-2180 9PIN 500CPS 506cps dot matrix printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-2180 9PIN 500CPS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C244031
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13917
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty: 1 year Replacement or Repair
Optional Extension to 3 years Replacement or Repair
Optional Upgrade to 3 years On Site Warranty
Long product name Epson FX-2180 9PIN 500CPS 506cps dot matrix printer :
The short editorial description of Epson FX-2180 9PIN 500CPS 506cps dot matrix printer

FX-2180, 18 pin (9x2) serial dot matrix impact printer, 136 columns
More>>>
Short summary description Epson FX-2180 9PIN 500CPS 506cps dot matrix printer:
This short summary of the Epson FX-2180 9PIN 500CPS 506cps dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
Epson FX-2180 9PIN 500CPS, 506 cps, 380 cps, 55 dB, 257 x 639 x 402 mm, Continuous paper, Cut sheet, 52 to 90 g/m², 1 draft font,2 NLQ fonts, 8 bar code fonts
Long summary description Epson FX-2180 9PIN 500CPS 506cps dot matrix printer :

Epson FX-2180 9PIN 500CPS. Maximum print speed: 506 cps, Normal print speed: 380 cps. Noise level: 55 dB. Dimensions (WxDxH): 257 x 639 x 402 mm, Media types supported: Continuous paper, Cut sheet, 52 to 90 g/m², Fonts included: 1 draft font,2 NLQ fonts, 8 bar code fonts

This is an auto-generated long summary of Epson FX-2180 9PIN 500CPS 506cps dot matrix printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.