location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-870
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C060121
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2020 13:49:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps :
The long product name of Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-870 24-pin letter quality, serial dot matrix impact printer, 80 colums
More>>>
Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps:
The official description of Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fully featured LQ-870 offers fast print speeds and advanced paper handling. The LQ-870 supports 4 paper feed paths, push/pull tractor feeding, auto-loading and paper parking. The standard EPSON ESC/P2 emulation ensures complete software comptibility.

Short summary description Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps:
This short summary of the Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-870, 330 cps, 360 x 360 DPI, 300 cps, 55 dB, 449 x 365 x 171 mm, Continuous paper, Cut sheet, 52.3 to 90 g/m²

Long summary description Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps:
This is an auto-generated long summary of Epson LQ-870 dot matrix printer 360 x 360 DPI 330 cps based on the first three specs of the first five spec groups.

Epson LQ-870. Maximum print speed: 330 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 300 cps. Sound pressure level (printing): 55 dB. Dimensions (WxDxH): 449 x 365 x 171 mm, Media types supported: Continuous paper, Cut sheet, 52.3 to 90 g/m², Fonts included: 1 draft font, 9 LQ, 2 scalable fonts 8-32 point

Printing
Maximum resolution *
360 x 360 DPI
Colour *
No
Maximum print speed *
330 cps
Normal print speed
300 cps
Features
Sound pressure level (printing) *
55 dB
Other features
Dimensions (WxDxH)
449 x 365 x 171 mm
I/O ports
Parallel Centronics, 1 slot for optional interface
Standard media sizes
Continuous paper Width: 101 to 254 mm, Cut sheet Width: 148 to 257 mm Length: maximum 364 mm
Media types supported
Continuous paper, Cut sheet, 52.3 to 90 g/m²
Paper handling
Friction feed: front/top, Push tractor feed: rear/front, Push pull tractor feed: rear/front,Pull tractor feed: front/bottom
Fonts included
1 draft font, 9 LQ, 2 scalable fonts 8-32 point