location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V370 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B207441
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 12 W
Long product name Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black :
The long product name of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Matrix CCD, 4800 x 9600 dpi, USB 2.0
More>>>
Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
The official description of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Perfection® V370 Photo delivers outstanding performance with 4800dpi resolution, 3.2Dmax and high quality document and film scanning capabilities, with the ability to scan 35mm strip film and 35mm slides. In addition, the scanner features Epson's superior Matrix CCD Micro Lens technology, energy efficient ReadyScan® LED technology and fast scanning speeds.

KEY FEATURES & BENEFITS
- Outstanding photographic scan quality – with 4800 x 9600 optical resolution
- Versatile film scanning – with the ability to scan 35mm filmstrips, 35mm mounted slides
- Scan to the Cloud – with Document Capture software included
- Powered with energy efficient ReadyScan® – LED Technology
- Dust removal and backlight correction features
- Fast scanning – in as little as 16 seconds
- 3.2 optical density – for crisp scan definition and accurate colour tone capture
- Bundled with powerful software – including Acsoft® MediaImpression® 2, Scan-n-StitchTM Deluxe*
- Matrix CCD – with on chip micro lens technology
- Easy to use – with 4 push buttons for straightforward operation
- Windows® and Mac® compatibility

Short summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
This short summary of the Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V370 Photo, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, 42 bit, 8 bit, 1 bit

Long summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson Perfection V370 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: White LED, Scan to: Cloud. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 9600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
42 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Flatbed scan speed (b/w, A4)
11 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CCD
Light source
White LED
Scan to
Cloud
Paper handling
Maximum ISO A-series paper size *
A4
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
12 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
430 mm
Depth
280 mm
Height
66.5 mm
Weight
2.8 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2018-08-28 02:40:37
Uk has collected 6 expert reviews for Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2018-08-28 02:40:36
The market for standalone scanners isn't what it once was, which is primarily down the fact that all-in-one printers have taken away much of the demand thanks to their added convenience. There are still plenty of situations, though, where the greater qua...
Good Extending hinge for book scans, OCR direct to Word and Excel, Good software bundle...
Bad Sockets at front mean ugly cables, Separate mains power supply, Larger footprint than some competitors...
Bottom line The inclusion of a CCD sensor in the comparatively inexpensive Epson Perfection V37 improves the quality of colour scans, in comparison with a CIS-based scanner. Scans are reasonably quick and the supplied software provides quick and easy transfer of docu...
80%