location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 1660 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection 1660 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B153027
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 1660 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - 17 W
Warranty: 1 year
Long product name Epson Perfection 1660 Photo :
The long product name of Epson Perfection 1660 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection 1660 Photo 1600x3200dpi USB 2.0 A4 48-bit color PC&Mac incl. dia-module
More>>>
Epson Perfection 1660 Photo:
The official description of Epson Perfection 1660 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highly demanding mid-range: the new EPSON Perfection 1660 Photo is the ideal scanner for the more demanding home user. With its high speed and high quality and easy operation, it is well able to cope with all requirements. It has a resolution of 1,600 x 3,200 dpi and features 48-bit colour depth. The result is high quality scans and at maximum speed thanks to USB 2.0. Quickstart buttons allow the user to directly select four scanning actions: direct printing during the scanning process, sending scanned images to a picture database on the Internet, sending as an e-mail attachment or providing the data for a graphics application. A backlighting kit for scanning negatives and transparencies is supplied as standard.

Short summary description Epson Perfection 1660 Photo:
This short summary of the Epson Perfection 1660 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 1660 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, 17 W, Spain, 1 pc(s)

Long summary description Epson Perfection 1660 Photo:
This is an auto-generated long summary of Epson Perfection 1660 Photo based on the first three specs of the first five spec groups.

Epson Perfection 1660 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Power consumption (typical): 17 W. Country of origin: Spain. Quantity per pack: 1 pc(s), Package width: 300 mm, Package depth: 540 mm

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Power
Power consumption (typical)
17 W
Features
Country of origin
Spain
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
540 mm
Package height
195 mm
Package weight
5.15 kg
System requirements
Compatible operating systems
Microsoft Windows 98/2000/Me/XP, Mac OS Classic 8.6 or later
Weight & dimensions
Weight
3 kg
Packaging content
Bundled software
Drivers, ArcSoft PhotoImpression EPSON Smart Panel
Other features
I/O ports
USB
Dimensions (WxDxH)
276 x 450 x 116 mm
Power requirements
220-240V, 50/60Hz
Compatibility
Yes, non-machine specific device
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
40 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
2.1 m
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:46:11
Uk has collected 1 expert review for Epson Perfection 1660 Photo but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)