Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 1640SU NON 3200dpi A4SCSI USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 1640SU NON 3200dpi A4SCSI USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B126051
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10129
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson Perfection 1640SU NON 3200dpi A4SCSI USB :
The short editorial description of Epson Perfection 1640SU NON 3200dpi A4SCSI USB

EPSON Perfection 1640SU scanner (USB + SCSI)
More>>>
Short summary description Epson Perfection 1640SU NON 3200dpi A4SCSI USB:
This short summary of the Epson Perfection 1640SU NON 3200dpi A4SCSI USB data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Perfection 1640SU NON 3200dpi A4SCSI USB, 216 x 297 mm, 25 W, Microsoft Windows 98/2000/NT4.0, Apple MacOS 8.5 or later, 4.5 kg, Drivers & Utilities, Adobe PhotoDeluxe 4.0 (Win), Adobe PhotoDeluxe 2.0 (Mac), Textbridge Pro (Win/M, 289 x 442 x 96 mm
Long summary description Epson Perfection 1640SU NON 3200dpi A4SCSI USB :

Epson Perfection 1640SU NON 3200dpi A4SCSI USB. Maximum scan size: 216 x 297 mm. Power consumption (typical): 25 W. Compatible operating systems: Microsoft Windows 98/2000/NT4.0, Apple MacOS 8.5 or later. Weight: 4.5 kg. Bundled software: Drivers & Utilities, Adobe PhotoDeluxe 4.0 (Win), Adobe PhotoDeluxe 2.0 (Mac), Textbridge Pro (Win/M

This is an auto-generated long summary of Epson Perfection 1640SU NON 3200dpi A4SCSI USB based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.