location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PhotoPC 850Z

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PhotoPC 850Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B111001GA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson PhotoPC 850Z :
The long product name of Epson PhotoPC 850Z. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional quality photos with 3 mega pixel output with Epson HyPicTsTM
More>>>
Epson PhotoPC 850Z:
The official description of Epson PhotoPC 850Z as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PhotoPC 850Z is a 3 MegaPixel digital camera with 6x zoom ideal for professional photographers and advanced business users. The PhotoPC 850Z has been designed with professional photographers in mind but is equally at home being used in business or by photographers of all levels. With quality output that rivals traditional 35mm silver halide this camera provides all the features of traditional photography combined with the advantages of digital output. The PhotoPC 850Z has a host of features to give great flexibility and control over the photos you take. These features include: manual exposure, exposure compensation, spot metering and divided brightness metering; manual shutter speed, aperture settings, focus and white balance adjustment; black and white; panoramic; macro; sensitivity adjustment; leading-sync and slow-sync flash; hotshoe; quick take mode; continuous shot mode; self timer; focus lock. Even more advanced features such as, direct print*, sound recording, time lapse, LCD for review, program and file upload capability and video output, makes the Epson PhotoPC 850Z the most advanced, powerful and controllable digital camera available. The PhotoPC 850Z comes as standard with high capacity rechargeable NiMH batteries and battery charger and an 8MB CompactFlash card. An optional mains power adapter and additional sets of rechargeable batteries are also available.
Professional quality photos with 2.1 mega pixel optical resolution and 3 mega pixel output with Epson HyPicTsTM
Standard Direct Print Function to Epson Stylus printers up to A3 sized photo
6x Zoom (3x Optical Zoom + 2x Digital Zoom)
Hot shoe for external flashgun
Adapter included for additional lenses and filters
Large 2" LCD with power saving solar assist backlight
NiMH rechargeable batteries and charger included
8MB Compact Flash Memory card included
USB interface with fast transfer speed to your computer
Compatible with Windows 95/98/NT4.0 or later, iMac and Macintosh computers with OS 7.x or later
Excellent range of software included

Short summary description Epson PhotoPC 850Z:
This short summary of the Epson PhotoPC 850Z data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PhotoPC 850Z

Long summary description Epson PhotoPC 850Z:
This is an auto-generated long summary of Epson PhotoPC 850Z based on the first three specs of the first five spec groups.

Epson PhotoPC 850Z

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:47
Uk has collected 2 expert reviews for Epson PhotoPC 850Z but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:15:42
While low-end digital cameras are regularly given away as an enticement to buy a computer, its almost too easy to forget that the technology of the top-end versions has reached an acceptable level for professional application, and that their prices are re...
0%