Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS SCAN 2000 Colour 1440 x 720DPI inkjet printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS SCAN 2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B101031
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14096
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 12:01:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson STYLUS SCAN 2000 Colour 1440 x 720DPI inkjet printer:
This short summary of the Epson STYLUS SCAN 2000 Colour 1440 x 720DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Epson STYLUS SCAN 2000, 1440 x 720 DPI, 6 ppm, 1440 x 720 DPI, 5 ppm, 64 KB, 100 sheets
Long summary description Epson STYLUS SCAN 2000 Colour 1440 x 720DPI inkjet printer :

Epson STYLUS SCAN 2000. Maximum resolution: 1440 x 720 DPI. Print speed (black, normal quality, A4/US Letter): 6 ppm, Print resolution colour: 1440 x 720 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Buffer size: 64 KB. Maximum input capacity: 100 sheets. Compatible operating systems: Windows 3.x/95/98/NT 3.51 or later/MacOS 8.1

This is an auto-generated long summary of Epson STYLUS SCAN 2000 Colour 1440 x 720DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Epson STYLUS SCAN 2000 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%