location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eni i-Sint 5W-30 1L engine oil Car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eni Check ‘Eni’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-Sint 5W-30 1L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8003699008274
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003699008274
Category:
Engine oil is any of various well-developed lubricants that are used for lubrication of internal combustion engines. The main function of these lubricants is to reduce wear on moving parts; they also clean, inhibit corrosion, improve sealing, and cool the engine by carrying heat away from moving parts.
Engine Oils Check ‘Eni’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eni: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Eni i-Sint 5W-30 1L engine oil Car :
The long product name of Eni i-Sint 5W-30 1L engine oil Car. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5W-30, 853kg/m3, 12-70mm2/s, -42/210°C, 1L
More>>>
Short summary description Eni i-Sint 5W-30 1L engine oil Car:
This short summary of the Eni i-Sint 5W-30 1L engine oil Car data-sheet is auto-generated and uses the product title and the first six key specs.

Eni i-Sint 5W-30 1L, 1 L, 5W-30, Summer/winter, Car, Diesel engine, Gasoline engine, -42 °C

Long summary description Eni i-Sint 5W-30 1L engine oil Car:
This is an auto-generated long summary of Eni i-Sint 5W-30 1L engine oil Car based on the first three specs of the first five spec groups.

Eni i-Sint 5W-30 1L. Volume: 1 L, Viscosity grade: 5W-30, Season: Summer/winter