Long product name Empire VVPGRDNEX5 mobile phone case Cover Black, Red
:
MPERO FLEX S Series Protective Case for Google Nexus 5 D820 / D821 - Red
The long product name of Empire VVPGRDNEX5 mobile phone case Cover Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MPERO FLEX S Series Protective Case for Google Nexus 5 D820 / D821 - Red
More>>>
Short summary description Empire VVPGRDNEX5 mobile phone case Cover Black, Red:
This short summary of the Empire VVPGRDNEX5 mobile phone case Cover Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Empire VVPGRDNEX5, Cover, Google, Nexus 5 D820 / D821, Black, Red
Long summary description Empire VVPGRDNEX5 mobile phone case Cover Black, Red:
This is an auto-generated long summary of Empire VVPGRDNEX5 mobile phone case Cover Black, Red based on the first three specs of the first five spec groups.
Empire VVPGRDNEX5. Case type: Cover, Brand compatibility: Google, Compatibility: Nexus 5 D820 / D821, Product colour: Black, Red