location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Emos A60 E27 ECO 105W halogen bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emos Check ‘Emos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A60 E27 ECO 105W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1528051050
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘Emos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Emos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 23:30:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Emos A60 E27 ECO 105W halogen bulb:
This short summary of the Emos A60 E27 ECO 105W halogen bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Emos A60 E27 ECO 105W, 105 W, E27, 2000 h, 1810 lm

Long summary description Emos A60 E27 ECO 105W halogen bulb:
This is an auto-generated long summary of Emos A60 E27 ECO 105W halogen bulb based on the first three specs of the first five spec groups.

Emos A60 E27 ECO 105W. Bulb power: 105 W, Fitting/cap type: E27, Bulb lifetime: 2000 h, Luminous flux: 1810 lm