location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Powerline Adapter 200Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM8026
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 200 Mbit/s
Warranty: 5 year
Long product name Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s :
The long product name of Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Powerline Adapter 200Mbps
More>>>
Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s:
The official description of Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Isn’t it great to have your own home network? An ideal situation, but it is often hard to realise. You have to drill holes, draw cabling in places you do not want to. Eminent offers a completely different approach: your own home network over the only existing network in your house. A network that has offered its services for many years now and probably has never let you down: the mains!

This system is as easy as it seems! Connect your modem to the wall outlet by using an Powerline Mini adapter. Then you connect your computer to another wall outlet by using a second Powerline Mini adapter and presto: Internet! This Powerline Mini adapter perfectly extends the Powerline Mini starter kit. The starter kit consists of two adapters, so that you can start right away. Use the extension kit to connect even more computers to your network.

Read on, because the best is yet to come! The Powerline Mini adapters can be combined with every wired or wireless network. With the Eminent Powerline Mini adapters you can position your wireless router wherever you have the best reach. Great if you like to use a wireless notebook!

If you like to share your broadband Internet connection with several users at the same time, then you need to have a (wireless) router. Connect an Powerline Mini to this router. Connect an Powerline Mini to every pc that needs to be connected. You easily connect the Powerline Mini to your pc’s network adapter with the enclosed UTP cable. Could it be easier?

The Powerline Mini can also be used with Apple Mac, Linux, Playstation, XBox and any other device with a network port.

The Powerline Mini is an energy-saving device, and uses only 2 watts of power average. When not using the Powerline Mini, it will switch to power-save mode. In power-save mode, the xLine Mini device saves you up to 50% power!

Short summary description Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s:
This short summary of the Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Mini Powerline Adapter 200Mbps, Wired, RJ-45, Ethernet, 200 Mbit/s, White

Long summary description Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s:
This is an auto-generated long summary of Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

Eminent Mini Powerline Adapter 200Mbps. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Network
Wi-Fi
No
Design
Product colour
White
Internal *
No
LED indicators
Yes
Other features
Power LED
Yes
Link/Act LED
Yes
Brand Image Product code Product Stock Price from
Eminent EM8033 network card Ethernet 500 Mbit/s Eminent EM8033 network card Ethernet 500 Mbit/s
(show image)
EM8033 EM8033 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8032 network card Ethernet 500 Mbit/s Eminent EM8032 network card Ethernet 500 Mbit/s
(show image)
EM8032 EM8032 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8031 network card Ethernet 500 Mbit/s Eminent EM8031 network card Ethernet 500 Mbit/s
(show image)
EM8031 EM8031 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8030 network card Ethernet 500 Mbit/s Eminent EM8030 network card Ethernet 500 Mbit/s
(show image)
EM8030 EM8030 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8021 network card Ethernet 200 Mbit/s Eminent EM8021 network card Ethernet 200 Mbit/s
(show image)
EM8021 EM8021 0.00
(excl. VAT)
0 (incl. VAT)