location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent wireless presenter Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Presenter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065215335
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 18:26:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year warranty.
Long product name Eminent wireless presenter Silver :
The long product name of Eminent wireless presenter Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Presenter
More>>>
Eminent wireless presenter Silver:
The official description of Eminent wireless presenter Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effective presenting; that's what the Eminent Wireless Presenter is about! The wireless USB receiver is easy to install and has a range up to 20 meters! The presenter features built-in mouse emulation and gives you direct access to the most common keys used for presentations. This is the way to perfectly control your presentations. The wireless presenter has a bright red laser to make your presentations even more powerful. The red laser has a range up to 50 meters!

A nice surprise of the wireless presenter is the included 128Mb flash disk built into the base receiver. Take advantage of 128Mb storage capacity to save your presentations.

The Eminent presentation tool has a compact design and a professional appearance. It is very functional too! How about the clock and timer functions? Set the alarm, so that it starts vibrating when you should end your presentation. And power is saved, thanks to the automatic power-save and wakeup functions. The device powers off if it is not used for 60 seconds, and resumes when a button is pressed. In brief, with the Eminent wireless presenter you presentations will be even more effective!

Short summary description Eminent wireless presenter Silver:
This short summary of the Eminent wireless presenter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Wireless Presenter, 20 m, Silver

Long summary description Eminent wireless presenter Silver:
This is an auto-generated long summary of Eminent wireless presenter Silver based on the first three specs of the first five spec groups.

Eminent Wireless Presenter. Wireless range: 20 m. Product colour: Silver. Weight: 320 g. Compatible operating systems: Windows Vista 32Bit Windows Vista 64Bit Windows XP Windows 2000 Windows 98SE/ME MAC OS X 10.4. Dimensions (WxDxH): 189 x 50 x 123 mm

Performance
Wireless range
20 m
Features
Product colour *
Silver
Weight & dimensions
Weight
320 g
System requirements
Compatible operating systems
Windows Vista 32Bit Windows Vista 64Bit Windows XP Windows 2000 Windows 98SE/ME MAC OS X 10.4
Other features
Dimensions (WxDxH)
189 x 50 x 123 mm