location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emerson Radio Check ‘Emerson Radio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW8991SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW8991SB
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Emerson Radio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Emerson Radio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop 25.5 L 900 W Stainless steel
  • - Defrost function
  • - Turntable
  • - Buttons LED Integrated clock Child lock
  • - Number of power levels: 11
Long product name Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel :
The long product name of Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MW8991SB - 0.9cu.ft, 900W, 12.85kg, Stainless steel
More>>>
Short summary description Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel:
This short summary of the Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Emerson Radio MW8991SB, Countertop, 25.5 L, 900 W, Built-in display, LED, Buttons

Long summary description Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel:
This is an auto-generated long summary of Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel based on the first three specs of the first five spec groups.

Emerson Radio MW8991SB. Appliance placement: Countertop, Interior capacity: 25.5 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Stainless steel

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:14:30
Uk has collected 1 expert review for Emerson Radio MW8991SB microwave Countertop 25.5 L 900 W Stainless steel and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2020-01-01 16:14:30
The Emerson MW8999SB 0.9 cu. ft. 900 watt Microwave Oven is relatively compact, and certainly inexpensive, but doesnt skimp on functionality. We were surprised at all the options you get with this little microwave. Its only 20 inches wide, 11.3 inche...
Good Touchpad controls, eight one-touch function buttons, six Express Cook settings, two-stage coking option...
Bad Limited interior capacity can only accommodate dishes up to 10 inches, no sensor...
Bottom line The Emerson MW8999SB 0.9 cu. ft. 900 watt Microwave Oven is relatively compact, and certainly inexpensive, but doesnt skimp on functionality. We were surprised at all the options you get with this little microwave. Its only 20 inches wide, 11.3 inch...
80%