Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solution
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E828885
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E828885
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7411493285318
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solution: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 35725
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam :
The short editorial description of Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam

Interactive Digital Signage Webcam, f / Elo Touch Solutions IDS displays
More>>>
Short summary description Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam:
This short summary of the Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam data-sheet is auto-generated and uses the product title and the first six key specs.
Elo Touch Solution E828885, 1600 x 1200 pixels, 25 fps, USB 2.0, Grey, 168 mm, 25 mm
Long summary description Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam :

Elo Touch Solution E828885. Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 25 fps. Interface: USB 2.0, Colour of product: Grey. Width: 168 mm, Depth: 25 mm, Height: 25 mm. Compatibility: Elo IDS 3200L, 4200L, 4600L. Package width: 206 mm, Package depth: 105 mm, Package height: 44 mm

This is an auto-generated long summary of Elo Touch Solution E828885 1600 x 1200pixels USB 2.0 Grey webcam based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)