Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solution
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15E1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E255263POS9
Category
Point of sale terminals
POS terminals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solution: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5741
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal :
The short editorial description of Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal

Intel Atom N270 (512K Cache, 1.60 GHz, 533 MHz FSB), 2GB DDR2, 160GB HDD, 39.624 cm (15.6 ") (1366 × 768) TFT LED, Intel GMA 950, Windows Embedded POSReady 2009
More>>>
Short summary description Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal:
This short summary of the Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal data-sheet is auto-generated and uses the product title and the first six key specs.
Elo Touch Solution 15E1, 39.6 cm (15.6"), 1366 x 768 pixels, 80°, 40°, 16 ms, 16:9
Long summary description Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal :

Elo Touch Solution 15E1. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Viewing angle, horizontal: 80°. Processor frequency: 1.6 GHz, Processor family: Intel® Atom™, Processor model: N270. Internal memory: 2 GB. Total storage capacity: 160 GB, Storage media type: HDD, Hard drive interface: Serial ATA. Graphics adapter manufacturer: Intel, Graphics adapter: GMA 950

This is an auto-generated long summary of Elo Touch Solution 15E1 1.6GHz N270 15.6" 1366 x 768pixels Touchscreen Black POS terminal based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)