Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Xbox 360 Game series: Need for Speed
- - Game edition: Standard Game genre: Action, Racing
- - Developer: Electronic Arts
- - ESRB rating: E10+ (Everyone 10+) PEGI rating: 12
Long product name Electronic Arts Need for Speed Rivals Xbox 360 Standard
:
Need for Speed Rivals Xbox 360
The long product name of Electronic Arts Need for Speed Rivals Xbox 360 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Need for Speed Rivals Xbox 360
More>>>
Short summary description Electronic Arts Need for Speed Rivals Xbox 360 Standard:
This short summary of the Electronic Arts Need for Speed Rivals Xbox 360 Standard data-sheet is auto-generated and uses the product title and the first six key specs.
Electronic Arts Need for Speed Rivals Xbox 360, Xbox 360, Multiplayer mode, E10+ (Everyone 10+), Physical media
Long summary description Electronic Arts Need for Speed Rivals Xbox 360 Standard:
This is an auto-generated long summary of Electronic Arts Need for Speed Rivals Xbox 360 Standard based on the first three specs of the first five spec groups.
Electronic Arts Need for Speed Rivals Xbox 360. Game edition: Standard, Platform: Xbox 360, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 12, Developer: Electronic Arts, Distribution type: Physical media