location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electronic Arts Madden NFL 13 English PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electronic Arts Check ‘Electronic Arts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Madden NFL 13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19734
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0014633197341 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Electronic Arts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electronic Arts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electronic Arts Madden NFL 13 English PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Madden NFL
  • - Language version: English
  • - Game genre: Sports
  • - Developer: EA Tiburon
  • - ESRB rating: E (Everyone)
Long product name Electronic Arts Madden NFL 13 English PlayStation 3 :
The long product name of Electronic Arts Madden NFL 13 English PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Madden NFL 13, PlayStation 3
More>>>
Short summary description Electronic Arts Madden NFL 13 English PlayStation 3:
This short summary of the Electronic Arts Madden NFL 13 English PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Electronic Arts Madden NFL 13, PlayStation 3, E (Everyone)

Long summary description Electronic Arts Madden NFL 13 English PlayStation 3:
This is an auto-generated long summary of Electronic Arts Madden NFL 13 English PlayStation 3 based on the first three specs of the first five spec groups.

Electronic Arts Madden NFL 13. Platform: PlayStation 3, ESRB rating: E (Everyone), Developer: EA Tiburon

Source Testseek summary Average rating
Reviews
Updated:
2015-10-25 06:51:27
Uk has collected 9 expert reviews for Electronic Arts Madden NFL 13 English PlayStation 3 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
newgamenetwork.com
Updated:
2015-10-25 06:51:26
Well, before helmet-to-helmet contact was banned, that is. Still, collision is the core of football. Bodies, minds, wills... all butting against each other, vying for position. When two such forces meet, unpredictability is the yield, and that's what make...
Bottom line Madden 13 rides the Infinity engine to success, making strides towards overthrowing its long-held reputation for treading water. Some features, like practices and experience point management, feel haphazardly implemented, exposing a deficiency in the ser...
76%
1up.com
Updated:
2015-10-25 06:51:26
Whether you're a sports fan or not, football's importance in the pantheon of American pop culture is an undeniable truth. Men are elevated as icons, cities create undying feuds with one-another, and Sunday's are cleared free to make way for the sport...
56%
pcmag.com
Updated:
2015-10-25 06:51:26
Madden NFL 13 from EA sports represents a substantial step forward for the beloved football simulation franchise. That doesn't mean it'll be unrecognizable to Madden devotees—play calling, controls, and general gameplay are, for all intents and purposes...
Good Fun and addictive gameplay. Realistic new physics engine. TV-like presentation. Immersive career modes. Extensive online modes.
Bad Somewhat tedious career advancements. Occasionally awkward or unnatural player collisions...
Bottom line Madden NFL 13 remains a fun and addictive football simulation, with unprecedented realism thanks to its new physics engine and an RPG-inspired career mode that will have you burning the midnight oil in pursuit of a spot in the hall of fame...
80%
gaming-age.com
Updated:
2015-10-25 06:51:26
It’s no secret that the Madden Franchise stumbled out of blocks upon its next generation arrival on the 360 and PS3; in fact many will say it took a good 4 incarnations in order to find themselves as a franchise again. Last year the franchise made grea...
92%
cheatcc.com
Updated:
2015-10-25 06:51:26
I'm going to go ahead and get something out of the way right now: I do not play yearly sports games every year. To put it more simply, I do not rush out to buy the latest new franchise title to compare how many hairs Aaron Rodgers has on his chin from...
90%
gamespot.com
Updated:
2015-10-25 06:51:26
In 1984, Dan Marino set an NFL record by throwing for 5,084 yards in a single season. Decades passed with no quarterback coming close to that hallowed ground, but things began to change a few seasons ago. With stricter rules governing how tight cornerb...
Good Connected Careers offers a healthy variety of ways to play, Jim Nance and Phil Simms provide solid commentatary, Competitive play is great fun, Roster of retired coaches and players brings back fond memories.
Bad Little difference on the field from previous years, Old issues are still present.
Bottom line Tom Mc Shea tackles the latest entry to the Madden franchise in this video review for Madden NFL 13...
75%
blogcritics.org
Updated:
2015-10-25 06:51:26
There is, as I may have mentioned in past reviews, an odd balance that has to be struck when talking of any new version of Madden NFL. How much do you want to discuss what the game is as a whole? How much do you want to talk about the specific differ...
80%