Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EMS26004OK Built-in 26L 1300W Black microwave

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMS26004OK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMS26004OK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543191758
Category
Oven that uses microwaves to cook or heat food.
microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9523
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 26 Aug 2017 14:27:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EMS26004OK Built-in 26L 1300W Black microwave:
This short summary of the Electrolux EMS26004OK Built-in 26L 1300W Black microwave data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EMS26004OK, Built-in, 26 L, 1300 W, Buttons, Rotary, Black, Push
Long summary description Electrolux EMS26004OK Built-in 26L 1300W Black microwave :

Electrolux EMS26004OK. Case design: Built-in, Interior capacity: 26 L, Microwave power: 1300 W. Connected load: 1300 W. Width: 594 mm, Depth: 459 mm, Height: 437 mm. Power requirements: 230 V, 16 A, Package dimensions (WxDxH): 660 x 535 x 525 mm

This is an auto-generated long summary of Electrolux EMS26004OK Built-in 26L 1300W Black microwave based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Case design *
The design of the protective casing for the device.
Built-in
Interior capacity *
The amount that can be stored inside.
26 L
Microwave power *
The power of the microwave oven to cook food. The higher the power, the quicker the food is cooked. Commonly measured in watts (W).
1300 W
Control type *
The way in which the device is controlled.
Buttons, Rotary
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of power levels
The number of power levels (e.g low, medium, high) that the product has.
5
Door open type
Push
Turntable size
32.5 cm
Interior light
A light that comes on when you open a door of the product.
Yes
Integrated clock
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1.4 m
Cooking functions & programs
Defrost function *
Yes
Cooking functions & programs
Auto cook function
Yes
Power
Connected load *
The energy consumed when the device is connected.
1300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
594 mm
Depth *
The distance from the front to the back of something.
459 mm
Height *
The measurement of the product from head to foot or from base to top.
437 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.5 kg
Interior dimensions (W x D x H)
342 x 368 x 207 mm
Package weight
Weight of the packaged product.
21.5 kg
Other features
Power requirements
230 V, 16 A
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
660 x 535 x 525 mm
X