location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EJF3310AOX Freestanding 325 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EJF3310AOX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925 596 659 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543180943
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2023 13:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EJF3310AOX Freestanding 325 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 325 L
  • - 256 L Fridge interior light
  • - 69 L Top-placed 4* 4 kg/24h
  • - 293 kWh 40 dB
More>>>
Short summary description Electrolux EJF3310AOX Freestanding 325 L Stainless steel:
This short summary of the Electrolux EJF3310AOX Freestanding 325 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EJF3310AOX, 325 L, SN-T, 40 dB, 4 kg/24h, Stainless steel

Long summary description Electrolux EJF3310AOX Freestanding 325 L Stainless steel:
This is an auto-generated long summary of Electrolux EJF3310AOX Freestanding 325 L Stainless steel based on the first three specs of the first five spec groups.

Electrolux EJF3310AOX. Total net capacity: 325 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 256 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 293 kWh. Product colour: Stainless steel