Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EHM6532IOS built-in Induction Sand hob

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EHM6532IOS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EHM6532IOS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543182695
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6920
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EHM6532IOS built-in Induction Sand hob:
This short summary of the Electrolux EHM6532IOS built-in Induction Sand hob data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EHM6532IOS, Built-in, Induction, Ceramic, Sand, 2500 W, 14.5 cm
Long summary description Electrolux EHM6532IOS built-in Induction Sand hob :

Electrolux EHM6532IOS. Case design: Built-in, Hob type: Induction, Top surface type: Ceramic. Control type: Sensor, Control position: Top front, Cord length: 1.5 m. Power: 7400 W, AC input voltage: 220 - 240. Width: 590 mm, Depth: 520 mm, Weight: 11.4 kg. Installation compartment dimensions (WxDxH): 560 x 490 x 55 mm

This is an auto-generated long summary of Electrolux EHM6532IOS built-in Induction Sand hob based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Induction
Top surface type *
Characteristics of the top surface of the device.
Ceramic
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
3
Number of electric cooking zones *
3
Colour of product *
The colour e.g. red, blue, green, black, white.
Sand
Regular burner/cooking zone
A part of a cooker that emits a flame e.g. gas hob.
2500 W
Regular burner/cooking zone diameter
14.5 cm
Large burner/cooking zone
3700 W
Large burner/cooking zone diameter
21 cm
Extra large high-speed burner/cooking zone
5200 W
Extra large high-speed burner/cooking zone diameter
28 cm
Wok burner
Yes
Wok burner position
Right
Performance
Number of power levels
The number of power levels (e.g low, medium, high) that the product has.
15
Ergonomics
Control type *
The way in which the device is controlled.
Sensor
Control position
Top front
Cord length
The distance from one end of the cord (cable) to the other.
1.5 m
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
7400 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
Weight & dimensions
Width *
The measurement or extent of something from side to side.
590 mm
Depth *
The distance from the front to the back of something.
520 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Package width
The distance from one side of the packaging to the other.
678 mm
Package depth
The distance from the front to the back of the packaging.
600 mm
Package height
The distance from the top to the bottom of the packaging.
118 mm
Package weight
Weight of the packaged product.
12.3 kg
Other features
Installation compartment dimensions (WxDxH)
560 x 490 x 55 mm
Display
The description of display that can includes display type, resolution, size etc.
Yes
X