Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EGG7355NOX built-in Gas Stainless steel hob

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EGG7355NOX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EGG7355NOX
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543164936
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5313
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EGG7355NOX built-in Gas Stainless steel hob:
This short summary of the Electrolux EGG7355NOX built-in Gas Stainless steel hob data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EGG7355NOX, Built-in, Gas, Stainless steel, Stainless steel, 1650 W, 7 cm
Long summary description Electrolux EGG7355NOX built-in Gas Stainless steel hob :

Electrolux EGG7355NOX. Case design: Built-in, Hob type: Gas, Top surface type: Stainless steel. Control type: Rotary, Control position: Front, Cord length: 1.1 m. Width: 744 mm, Depth: 510 mm, Height: 30 mm

This is an auto-generated long summary of Electrolux EGG7355NOX built-in Gas Stainless steel hob based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Gas
Top surface type *
Characteristics of the top surface of the device.
Stainless steel
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
5
Number of gas burners *
5
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Simmer burner/cooking zone
1650 W
Simmer burner/cooking zone diameter
7 cm
Regular burner/cooking zone
A part of a cooker that emits a flame e.g. gas hob.
2200 W
Regular burner/cooking zone diameter
10 cm
Performance
Thermocouple protection
Yes
Ergonomics
Control type *
The way in which the device is controlled.
Rotary
Ergonomics
Electronic ignition
Yes
Control position
Front
Cord length
The distance from one end of the cord (cable) to the other.
1.1 m
Easy to clean
Yes
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
Weight & dimensions
Width *
The measurement or extent of something from side to side.
744 mm
Depth *
The distance from the front to the back of something.
510 mm
Height *
The measurement of the product from head to foot or from base to top.
30 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.1 kg
Package width
The distance from one side of the packaging to the other.
880 mm
Package depth
The distance from the front to the back of the packaging.
620 mm
Package height
The distance from the top to the bottom of the packaging.
170 mm
Package weight
Weight of the packaged product.
13.8 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
X