location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFT60022W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942 490 277 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543146628
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2023 13:03:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in (pull out) 598 mm White
  • - 400 m³/h Ducted/Recirculating
  • - Number of filters: 2 Metal
  • - Number of speeds: 3 71 dB
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h:
This short summary of the Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EFT60022W, 400 m³/h, Ducted/Recirculating, 71 dB, Semi built-in (pull out), White, Scrollbar

Long summary description Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h:
This is an auto-generated long summary of Electrolux EFT60022W Semi built-in (pull out) White 400 m³/h based on the first three specs of the first five spec groups.

Electrolux EFT60022W. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 71 dB. Type: Semi built-in (pull out), Product colour: White, Control type: Scrollbar. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 280 W