Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EFT60022S Semi built-in (pull out) Silver 400m³/h cooker hood

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFT60022S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFT60022S
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543146611
Category
Metal part used for covering a cooker.
cooker hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5017
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 19 Oct 2017 19:09:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EFT60022S Semi built-in (pull out) Silver 400m³/h cooker hood:
This short summary of the Electrolux EFT60022S Semi built-in (pull out) Silver 400m³/h cooker hood data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EFT60022S, 400 m³/h, Ducted/Recirculating, 71 dB, Semi built-in (pull out), Silver, 2 bulb(s)
Long summary description Electrolux EFT60022S Semi built-in (pull out) Silver 400m³/h cooker hood :

Electrolux EFT60022S. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 71 dB. Type: Semi built-in (pull out), Colour of product: Silver, Number of bulbs: 2 bulb(s). Grease filter type: Metal, Number of filters: 2 pc(s). Motor power: 280 W, Bulb power: 20 W. Width: 598 mm, Height: 150 mm, Depth: 482 mm

This is an auto-generated long summary of Electrolux EFT60022S Semi built-in (pull out) Silver 400m³/h cooker hood based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Maximum extraction power *
Speed of air extraction.
400 m³/h
Type of extraction *
Type of cooker hood operating mode, ducted or recirculating.
Ducted/Recirculating
Number of speeds *
The different speeds that the device can operate at.
3
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
71 dB
Design
Type *
Characteristics of the device.
Semi built-in (pull out)
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Number of bulbs
The quantity of lightbulbs in the device.
2 bulb(s)
Bulb type
The category of bulb used e.g. LED.
Halogen
Control type
The way in which the device is controlled.
Scrollbar
Cord length
The distance from one end of the cord (cable) to the other.
1.8 m
Exhaust connection diameter
12 cm
Number of motors
2
Filtering
Grease filter type *
Grease filters typically used within kitchens to maintain hygiene standards. Also often a health and safety requirement, these filters collect grease and are usually available in permanent or washable formats.
Metal
Filtering
Number of filters
2 pc(s)
Power
Motor power *
Power of the motor.
280 W
Bulb power
The power of the lamp, usually measured in watts (W).
20 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
598 mm
Height *
The measurement of the product from head to foot or from base to top.
150 mm
Depth
The distance from the front to the back of something.
482 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.2 kg
Packaging data
Package weight
Weight of the packaged product.
8.2 kg
Other features
Built-in capability
The capability of the built-in placement of device.
Yes
Power requirements
220-240V, 50Hz
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 560 x 650 mm
X