location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFF55550DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFF55550DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543170470
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 20:55:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 550 mm Black
  • - 530 m³/h
  • - Number of filters: 3 Metal
  • - Number of speeds: 3 65 dB
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h:
This short summary of the Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EFF55550DK, 530 m³/h, 65 dB, Wall-mounted, Black, Scrollbar, 1.5 m

Long summary description Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h:
This is an auto-generated long summary of Electrolux EFF55550DK cooker hood Wall-mounted Black 530 m³/h based on the first three specs of the first five spec groups.

Electrolux EFF55550DK. Maximum extraction power: 530 m³/h, Noise level: 65 dB. Type: Wall-mounted, Product colour: Black, Control type: Scrollbar. Grease filter type: Metal, Number of filters: 3 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 550 mm, Depth: 339 mm, Height: 464 mm